ITT Cannon Circular Connector, Plug, 16S-8, Cable; Product Range Itt Cannon CA3101E16S-8PBF80

Description
CIRCULAR CONNECTOR, PLUG, 16S-8, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 16S-8, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 16S-8, Cable, part number CA3101E16S-8PBF80, is designed for cable mounting and features a bayonet coupling mechanism. It has a shell size of 16S and accommodates 5 contacts of size 16S, utilizing AWG crimp contact type. The connector is rated for a maximum current of 22 A at +20 °C and has a contact resistance of 6 mΩ. It operates effectively within a temperature range of -55°C to +125°C and is rated for IP67 and IP68 protection, ensuring resistance to water and dust ingress. The shell is constructed from aluminum alloy with olive drab chromate over cadmium plating, providing durability and corrosion resistance. The insulator material is CR-Elastomere, and the connector can withstand a test voltage of 2000 Vrms. It is designed for a minimum of 500 mating cycles and has a contact retention force of 35 N. The connector is suitable for applications requiring robust performance in harsh environments, making it a viable option for engineers seeking reliable connectivity solutions.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 16S-8, Cable, part number CA3101E16S-8PBF80, is designed for cable mounting and features a bayonet coupling mechanism. It has a shell size of 16S and accommodates 5 contacts of size 16S, utilizing AWG crimp contact type. The connector is rated for a maximum current of 22 A at +20 °C and has a contact resistance of 6 mΩ. It operates effectively within a temperature range of -55°C to +125°C and is rated for IP67 and IP68 protection, ensuring resistance to water and dust ingress. The shell is constructed from aluminum alloy with olive drab chromate over cadmium plating, providing durability and corrosion resistance. The insulator material is CR-Elastomere, and the connector can withstand a test voltage of 2000 Vrms. It is designed for a minimum of 500 mating cycles and has a contact retention force of 35 N. The connector is suitable for applications requiring robust performance in harsh environments, making it a viable option for engineers seeking reliable connectivity solutions.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 16S-8, Cable; Product Range Itt Cannon - 24K8803 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16S-8, Cable; Product Range Itt Cannon
24K8803
Circular Connector, Plug, 16S-8, Cable; Product Range Itt Cannon 24K8803
CIRCULAR CONNECTOR, PLUG, 16S-8, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 16S-8, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24K8803
Product Name Circular Connector, Plug, 16S-8, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products