ITT Cannon Circular Connector, Plug, 16S-1, Cable; Product Range Itt Cannon CA3101E16S-1SBF80F97

Description
CIRCULAR CONNECTOR, PLUG, 16S-1, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 16S-1, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 16S-1, Cable; Product Range Itt Cannon - 98J6832 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16S-1, Cable; Product Range Itt Cannon
98J6832
Circular Connector, Plug, 16S-1, Cable; Product Range Itt Cannon 98J6832
CIRCULAR CONNECTOR, PLUG, 16S-1, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 16S-1, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98J6832
Product Name Circular Connector, Plug, 16S-1, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-ALBKF12-FMBR4-S0-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
View Details
2 suppliers
Nicomatic North America
View Details
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers