ITT Cannon Circular Connector, Plug, 16S-1, Cable; Product Range Itt Cannon CA3101E16S-1PBF42

Description
CIRCULAR CONNECTOR, PLUG, 16S-1, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 16S-1, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 16S-1, Cable; Product Range Itt Cannon - 98J6817 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16S-1, Cable; Product Range Itt Cannon
98J6817
Circular Connector, Plug, 16S-1, Cable; Product Range Itt Cannon 98J6817
CIRCULAR CONNECTOR, PLUG, 16S-1, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 16S-1, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98J6817
Product Name Circular Connector, Plug, 16S-1, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
ZS4000-2119 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Assemblies - EEJ.3B.316.CLD-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 8.0 amps
View Details