ITT Cannon Circular Connector, Plug, 16-9, Cable; Product Range Itt Cannon CA3101E16-9PB

Description
CAB 4C 2#16 2#12 PIN RECP
Request a Quote
Description
CAB 4C 2#16 2#12 PIN RECP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 16-9, Cable, part number CA3101E16-9PB, is designed for robust applications requiring reliable connectivity. It features a bayonet coupling mechanism and is configured as a cable connecting plug with a shell size of 16. The connector accommodates a contact arrangement of 16-9, comprising 2 contacts of size 12 and 2 contacts of size 16, all utilizing solder cup contact types. This connector is rated for a maximum contact rating of 22 A at +20 °C for sizes 15/15S/16/16S and 41 A for size 25/12. It has a low contact resistance of 6 mΩ for the smaller sizes and 3 mΩ for the larger size. The operating voltage is specified for use in accordance with relevant standards when exceeding 50V, and it has an insulator resistance greater than 1000 MΩ. The connector is built to withstand harsh environments, with an ambient temperature range of -55°C to +125°C and an IP67/IP68 rating for dust and water resistance. It is also resistant to salt spray for up to 500 hours and can endure a minimum of 500 mating cycles. The shell is made from aluminum alloy with olive drab chromate plating, ensuring durability and corrosion resistance. Engineers considering this connector should evaluate its specifications against their project requirements, particularly in terms of environmental resilience and electrical performance.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 16-9, Cable, part number CA3101E16-9PB, is designed for robust applications requiring reliable connectivity. It features a bayonet coupling mechanism and is configured as a cable connecting plug with a shell size of 16. The connector accommodates a contact arrangement of 16-9, comprising 2 contacts of size 12 and 2 contacts of size 16, all utilizing solder cup contact types. This connector is rated for a maximum contact rating of 22 A at +20 °C for sizes 15/15S/16/16S and 41 A for size 25/12. It has a low contact resistance of 6 mΩ for the smaller sizes and 3 mΩ for the larger size. The operating voltage is specified for use in accordance with relevant standards when exceeding 50V, and it has an insulator resistance greater than 1000 MΩ. The connector is built to withstand harsh environments, with an ambient temperature range of -55°C to +125°C and an IP67/IP68 rating for dust and water resistance. It is also resistant to salt spray for up to 500 hours and can endure a minimum of 500 mating cycles. The shell is made from aluminum alloy with olive drab chromate plating, ensuring durability and corrosion resistance. Engineers considering this connector should evaluate its specifications against their project requirements, particularly in terms of environmental resilience and electrical performance.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3101E16-9PB - PEI-Genesis
Philadelphia, PA, United States
CAB 4C 2#16 2#12 PIN RECP

CAB 4C 2#16 2#12 PIN RECP

Buy Now
Circular Connector, Plug, 16-9, Cable; Product Range Itt Cannon - 56K6035 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16-9, Cable; Product Range Itt Cannon
56K6035
Circular Connector, Plug, 16-9, Cable; Product Range Itt Cannon 56K6035
CIRCULAR CONNECTOR, PLUG, 16-9, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 16-9, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3101E16-9PB 56K6035
Product Name Circular Connector, Plug, 16-9, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1911/1000-836-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers