ITT Cannon Circular Connector, Plug, 16-11, Cable; Product Range Itt Cannon CA3101E16-11SXBF80

Description
CB 2C 2#12 SKT RECP LINE
Request a Quote Datasheet
Description
CB 2C 2#12 SKT RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3101E16-11SXBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 2C 2#12 SKT RECP LINE

CB 2C 2#12 SKT RECP LINE

Buy Now
Circular Connector, Plug, 16-11, Cable; Product Range Itt Cannon - 80T4497 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16-11, Cable; Product Range Itt Cannon
80T4497
Circular Connector, Plug, 16-11, Cable; Product Range Itt Cannon 80T4497
CIRCULAR CONNECTOR, PLUG, 16-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 16-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3101E16-11SXBF80 80T4497
Product Name Circular Connector, Plug, 16-11, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-13100TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Barrier Blocks - 1920-1881-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 600 volts
Current Rating 30.0 amps
View Details
Din Rail, Channel - 2946-2000-5477-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details