ITT Cannon
Cab 2C 2#12 Pin Recp Itt Cannon
CA3101E16-11PB15
Description
CAB 2C 2#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 2C 2#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
Cab 2C 2#12 Pin Recp Itt Cannon
12T3991
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3101E16-11PB15 |
12T3991 |
|
Product Name
|
|
Cab 2C 2#12 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details