The Circular Connector, Plug, 16-10, Cable from the CA Bayonet series by Itt Cannon features a bayonet coupling mechanism and is designed for cable mounting. It has a shell size of 16 and accommodates a contact arrangement of 16-10 with three size 12 solder cup contacts. The connector is rated for a maximum contact current of 41 A at +20 °C and has a contact resistance of 3 mΩ. It operates effectively at voltages up to 50V, provided it complies with relevant standards, and has an insulator resistance exceeding 1000 MΩ. The connector is rated for a test voltage of 2000 Vrms and can withstand ambient temperatures ranging from -55°C to +125°C. It meets IP67 and IP68 standards for dust and water resistance and has a salt spray resistance of 500 hours. The shell is made from aluminum alloy with olive drab chromate plating, while the insulator is constructed from CR-Elastomere. The connector supports a minimum of 500 mating cycles and has a coupling torque specification of 5.5 Nm maximum for closing. This product is suitable for applications requiring robust environmental protection and reliable electrical performance.
CAB 3C3#12 PIN RECP LINE
CIRCULAR CONNECTOR, PLUG, 16-10, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3101E16-10PBF42 | 76X0968 |
| Product Name | Circular Connector, Plug, 16-10, Cable; Product Range Itt Cannon | |
| Gender | Female / Jack |