ITT Cannon Circular Connector, Rcpt, 14S-1, Cable; Product Range Itt Cannon CA3101E14S-1PBF80

Description
CB 3C 3#16S PIN RECP LINE
Request a Quote Datasheet
Description
CB 3C 3#16S PIN RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3101E14S-1PBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 3C 3#16S PIN RECP LINE

CB 3C 3#16S PIN RECP LINE

Buy Now
Circular Connector, Rcpt, 14S-1, Cable; Product Range Itt Cannon - 98J6676 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-1, Cable; Product Range Itt Cannon
98J6676
Circular Connector, Rcpt, 14S-1, Cable; Product Range Itt Cannon 98J6676
CIRCULAR CONNECTOR, RCPT, 14S-1, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14S-1, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3101E14S-1PBF80 98J6676
Product Name Circular Connector, Rcpt, 14S-1, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBF08L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers
Terminal Blocks - 39.4119 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2000-1301-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 20 AWG
View Details