ITT Cannon Circular Connector, Rcpt, 14S-1, Cable; Product Range Itt Cannon CA3101E14S-1PB

Description
CAB 3C 3#16S PIN RECP
Request a Quote Datasheet
Description
CAB 3C 3#16S PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3101E14S-1PB - PEI-Genesis
Philadelphia, PA, United States
CAB 3C 3#16S PIN RECP

CAB 3C 3#16S PIN RECP

Buy Now
Circular Connector, Rcpt, 14S-1, Cable; Product Range Itt Cannon - 10R2703 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-1, Cable; Product Range Itt Cannon
10R2703
Circular Connector, Rcpt, 14S-1, Cable; Product Range Itt Cannon 10R2703
CIRCULAR CONNECTOR, RCPT, 14S-1, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14S-1, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3101E14S-1PB 10R2703
Product Name Circular Connector, Rcpt, 14S-1, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Plug connector - NPQH-D-Q14-Q12-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
DC Micro (M12) receptacle - 888D-M4AE1-1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
Circular Connector Contacts - 1508-006-0912-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details