ITT Cannon Circular Connector, Plug, 10Sl-3, Cable; Product Range Itt Cannon CA3101E10SL-3SBF80F97

Description
CB 3C 3#16S SKT RECP LINE
Request a Quote Datasheet
Description
CB 3C 3#16S SKT RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CB 3C 3#16S SKT RECP LINE

CB 3C 3#16S SKT RECP LINE

Buy Now
Circular Connector, Plug, 10Sl-3, Cable; Product Range Itt Cannon - 98J6625 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10Sl-3, Cable; Product Range Itt Cannon
98J6625
Circular Connector, Plug, 10Sl-3, Cable; Product Range Itt Cannon 98J6625
CIRCULAR CONNECTOR, PLUG, 10SL-3, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 10SL-3, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3101E10SL-3SBF80F97 98J6625
Product Name Circular Connector, Plug, 10Sl-3, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202Y08 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8714E1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details