ITT Cannon Circular Connectors - CA3101E10SL-3PF85 CA3101E10SL-3PF85

Description
ER 3C 3#16S PIN RECP LINE
Request a Quote
Description
ER 3C 3#16S PIN RECP LINE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3101E10SL-3PF85 - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#16S PIN RECP LINE

ER 3C 3#16S PIN RECP LINE

Buy Now
Circular Connectors - CA3101E10SL-3PF85 - 1042123-CA3101E10SL-3PF85 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - CA3101E10SL-3PF85
1042123-CA3101E10SL-3PF85
Circular Connectors - CA3101E10SL-3PF85 1042123-CA3101E10SL-3PF85
Manufacturer: ITT Cannon, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042123-CA3101E10SL- 3PF85 Number of Positions: 3 Connector Type: Circular, Receptacle Termination: Solder Fastening Type: Threaded Contact Material: Copper Number of Contacts: 3 Gender: Male Contact Plating: Silver Body Material: Aluminium Body Plating: Cadmium Categories: Circular Connectors Alternative Parts (Cross-Reference): 97-3106A-16S-5P; MS3106A14S-7P; 97-3106A-16-10P; 97-3106A-14S-1P; MS3106A14S-1P; MS3106F14S-7PCA3101E 10SL3PF85; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Mount: Free Hanging RoHS: Compliant REACH SVHC: No SVHC

Manufacturer: ITT Cannon, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1042123-CA3101E10SL-3PF85
Number of Positions: 3
Connector Type: Circular, Receptacle
Termination: Solder
Fastening Type: Threaded
Contact Material: Copper
Number of Contacts: 3
Gender: Male
Contact Plating: Silver
Body Material: Aluminium
Body Plating: Cadmium
Categories: Circular Connectors
Alternative Parts (Cross-Reference): 97-3106A-16S-5P; MS3106A14S-7P; 97-3106A-16-10P; 97-3106A-14S-1P; MS3106A14S-1P; MS3106F14S-7PCA3101E10SL3PF85;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Mount: Free Hanging
RoHS: Compliant
REACH SVHC: No SVHC

Buy Now
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 3, Pin, Crimp, Cable Mount Itt Cannon - 98J6617 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 3, Pin, Crimp, Cable Mount Itt Cannon
98J6617
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 3, Pin, Crimp, Cable Mount Itt Cannon 98J6617
Circular Connector, MIL-C-5015 Series (VG95234), Plug, 3, Pin, Crimp, Cable Mount

Circular Connector, MIL-C-5015 Series (VG95234), Plug, 3, Pin, Crimp, Cable Mount

Supplier's Site

Technical Specifications

  PEI-Genesis Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3101E10SL-3PF85 1042123-CA3101E10SL-3PF85 98J6617
Product Name Circular Connectors - CA3101E10SL-3PF85 Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 3, Pin, Crimp, Cable Mount Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7927A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details