ITT Cannon Circular Connector, Rcpt, 28-22, Flange; Product Range Itt Cannon CA3100R28-22SBF80F97

Description
CB 6C 3#4 3#16 SKT RECP WALL
Request a Quote
Description
CB 6C 3#4 3#16 SKT RECP WALL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 28-22, Flange (part number 67T1797) from ITT Cannon is designed for wall mount applications and features a reverse bayonet coupling style. It accommodates six crimp socket contacts, making it suitable for various electrical connections in demanding environments. The connector is part of the CA-B series, known for its robust design and reliability. It is important to note that this product is not RoHS compliant, which may be a consideration for projects requiring adherence to specific environmental regulations. The connector's IP69K rating indicates its suitability for high-pressure and high-temperature applications, ensuring durability in harsh conditions.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 28-22, Flange (part number 67T1797) from ITT Cannon is designed for wall mount applications and features a reverse bayonet coupling style. It accommodates six crimp socket contacts, making it suitable for various electrical connections in demanding environments. The connector is part of the CA-B series, known for its robust design and reliability. It is important to note that this product is not RoHS compliant, which may be a consideration for projects requiring adherence to specific environmental regulations. The connector's IP69K rating indicates its suitability for high-pressure and high-temperature applications, ensuring durability in harsh conditions.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100R28-22SBF80F97 - PEI-Genesis
Philadelphia, PA, United States
CB 6C 3#4 3#16 SKT RECP WALL

CB 6C 3#4 3#16 SKT RECP WALL

Buy Now
Circular Connector, Rcpt, 28-22, Flange; Product Range Itt Cannon - 67T1797 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-22, Flange; Product Range Itt Cannon
67T1797
Circular Connector, Rcpt, 28-22, Flange; Product Range Itt Cannon 67T1797
CIRCULAR CONNECTOR, RCPT, 28-22, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-22, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100R28-22SBF80F97 67T1797
Product Name Circular Connector, Rcpt, 28-22, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM2J - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Power Connectors - 110G69 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details