ITT Cannon Circular Connector, Rcpt, 24-7, Flange; Product Range Itt Cannon CA3100R24-7PBF80

Description
CAB 16C 14#16 2#12 PIN RECP
Request a Quote Datasheet
Description
CAB 16C 14#16 2#12 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100R24-7PBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 16C 14#16 2#12 PIN RECP

CAB 16C 14#16 2#12 PIN RECP

Buy Now
Circular Connector, Rcpt, 24-7, Flange; Product Range Itt Cannon - 98J6384 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-7, Flange; Product Range Itt Cannon
98J6384
Circular Connector, Rcpt, 24-7, Flange; Product Range Itt Cannon 98J6384
CIRCULAR CONNECTOR, RCPT, 24-7, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-7, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100R24-7PBF80 98J6384
Product Name Circular Connector, Rcpt, 24-7, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings White - 1327G7-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details