ITT Cannon Circular Connector, Rcpt, 24-12, Flange; Product Range Itt Cannon CA3100R24-12SBF80

Description
CA3100R24-12SBF80
Request a Quote
Description
CA3100R24-12SBF80
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 24-12, Flange, part number CA3100R24-12SBF80 from Itt Cannon features a wall mounting receptacle design with a bayonet coupling mechanism. It accommodates a contact arrangement of 24-12, consisting of 2 contacts of size 4 and 3 contacts of size 12, utilizing AWG crimp contact types. The connector is rated for a maximum contact rating of 135 A at +20 °C for size 160/4 contacts and 41 A for size 25/12 contacts, with low contact resistance values of 0.5 mΩ and 3 mΩ respectively. Constructed from aluminum alloy with olive drab chromate over cadmium plating, this connector is designed for durability and resistance to environmental factors, boasting an IP67 and IP68 rating for water and dust ingress protection. It operates effectively within a temperature range of -55°C to +125°C and has a high insulator resistance exceeding 1000 MΩ. The connector supports a test voltage of 2000 Vrms and is capable of withstanding 500 mating cycles. It is suitable for applications requiring robust and reliable connections in challenging conditions.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 24-12, Flange, part number CA3100R24-12SBF80 from Itt Cannon features a wall mounting receptacle design with a bayonet coupling mechanism. It accommodates a contact arrangement of 24-12, consisting of 2 contacts of size 4 and 3 contacts of size 12, utilizing AWG crimp contact types. The connector is rated for a maximum contact rating of 135 A at +20 °C for size 160/4 contacts and 41 A for size 25/12 contacts, with low contact resistance values of 0.5 mΩ and 3 mΩ respectively. Constructed from aluminum alloy with olive drab chromate over cadmium plating, this connector is designed for durability and resistance to environmental factors, boasting an IP67 and IP68 rating for water and dust ingress protection. It operates effectively within a temperature range of -55°C to +125°C and has a high insulator resistance exceeding 1000 MΩ. The connector supports a test voltage of 2000 Vrms and is capable of withstanding 500 mating cycles. It is suitable for applications requiring robust and reliable connections in challenging conditions.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100R24-12SBF80 - PEI-Genesis
Philadelphia, PA, United States
CA3100R24-12SBF80

CA3100R24-12SBF80

Buy Now
Circular Connector, Rcpt, 24-12, Flange; Product Range Itt Cannon - 98J6366 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-12, Flange; Product Range Itt Cannon
98J6366
Circular Connector, Rcpt, 24-12, Flange; Product Range Itt Cannon 98J6366
CIRCULAR CONNECTOR, RCPT, 24-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100R24-12SBF80 98J6366
Product Name Circular Connector, Rcpt, 24-12, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS-BK - Anderson Power Products
Specs
Mounting BusBarHardware
Current Rating 120.0 to 240.0 amps
Contact Size (AWG) 10 AWG
View Details
3 suppliers