ITT Cannon Circular Connector, Rcpt, 22-2, Flange; Product Range Itt Cannon CA3100R22-2SBM03

Description
CIRCULAR CONNECTOR, RCPT, 22-2, FLANGE; Product Range:CA Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:22-2 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 22-2, FLANGE; Product Range:CA Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:22-2 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 22-2, Flange; Product Range Itt Cannon - 98J6329 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 22-2, Flange; Product Range Itt Cannon
98J6329
Circular Connector, Rcpt, 22-2, Flange; Product Range Itt Cannon 98J6329
CIRCULAR CONNECTOR, RCPT, 22-2, FLANGE; Product Range:CA Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:22-2 RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 22-2, FLANGE; Product Range:CA Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:22-2 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98J6329
Product Name Circular Connector, Rcpt, 22-2, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1284-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details