ITT Cannon
Er 8C 8#12 Pin Recp Itt Cannon
CA3100R22-23PF80
Description
ER 8C 8#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 8C 8#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
Er 8C 8#12 Pin Recp Itt Cannon
60M4124
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3100R22-23PF80 |
60M4124 |
|
Product Name
|
|
Er 8C 8#12 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers