ITT Cannon
Er 4C 4#8 Pin Recp Itt Cannon
CA3100R22-22PX
Description
ER 4C 4#8 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 4C 4#8 PIN RECP
Request a Quote
Email Supplier
Suppliers
Er 4C 4#8 Pin Recp Itt Cannon
75R5454
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3100R22-22PX |
CA3100R22-22PX |
75R5454 |
|
Product Name
|
|
|
Er 4C 4#8 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Gender
Female / Jack
Mounting
Free Hanging (In-Line)
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers