ITT Cannon Circular Connector, Rcpt, 18-22, Flange; Product Range Itt Cannon CA3100R18-22SBF80-05

Description
CB 3C 3#16 SKT RECP WALL
Request a Quote Datasheet
Description
CB 3C 3#16 SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100R18-22SBF80-05 - PEI-Genesis
Philadelphia, PA, United States
CB 3C 3#16 SKT RECP WALL

CB 3C 3#16 SKT RECP WALL

Buy Now
Circular Connector, Rcpt, 18-22, Flange; Product Range Itt Cannon - 55M5059 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-22, Flange; Product Range Itt Cannon
55M5059
Circular Connector, Rcpt, 18-22, Flange; Product Range Itt Cannon 55M5059
CIRCULAR CONNECTOR, RCPT, 18-22, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-22, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100R18-22SBF80-05 55M5059
Product Name Circular Connector, Rcpt, 18-22, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Terminal Blocks - 39.4211 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2002-1401/000-014-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details