ITT CANNON
CA3100R16-10PK10F0 -- ER 3C 3#12 PIN RECP ITT CANNON
ITT Cannon
Er 3C 3#12 Pin Recp Itt Cannon
CA3100R16-10PK10F0
Description
ER 3C 3#12 PIN RECP
Description
ER 3C 3#12 PIN RECP
Suppliers
Er 3C 3#12 Pin Recp Itt Cannon
75R5453
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75R5453 |
|
Product Name
|
Er 3C 3#12 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details