ITT Cannon Circular Connector, Rcpt, 16S-5, Flange; Product Range Itt Cannon CA3100FA16S-5SXB

Description
CIRCULAR CONNECTOR, RCPT, 16S-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 16S-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 16S-5, Flange; Product Range Itt Cannon - 21M9563 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 16S-5, Flange; Product Range Itt Cannon
21M9563
Circular Connector, Rcpt, 16S-5, Flange; Product Range Itt Cannon 21M9563
CIRCULAR CONNECTOR, RCPT, 16S-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 16S-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21M9563
Product Name Circular Connector, Rcpt, 16S-5, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCM-MCB-R500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 Standard Housings Pink - 1327G22 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers