ITT Cannon Circular Connector, Rcpt, 16S-4, Flange; Product Range Itt Cannon CA3100FA16S-4PYB

Description
CIRCULAR CONNECTOR, RCPT, 16S-4, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:Y RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RCPT, 16S-4, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:Y RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 16S-4, Flange (part number 21M9558) from ITT Cannon is designed for wall mount applications and features a reverse bayonet coupling style. It accommodates two solder pin contacts, making it suitable for various electrical connections. The connector is part of the CA-B series and is compliant with VG95234 standards, ensuring reliability in harsh environments. Its IP69K rating indicates strong protection against dust and water ingress, making it ideal for demanding applications. This connector does not meet RoHS compliance. Engineers should consider this product for projects requiring robust and secure connections in challenging conditions.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 16S-4, Flange (part number 21M9558) from ITT Cannon is designed for wall mount applications and features a reverse bayonet coupling style. It accommodates two solder pin contacts, making it suitable for various electrical connections. The connector is part of the CA-B series and is compliant with VG95234 standards, ensuring reliability in harsh environments. Its IP69K rating indicates strong protection against dust and water ingress, making it ideal for demanding applications. This connector does not meet RoHS compliance. Engineers should consider this product for projects requiring robust and secure connections in challenging conditions.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 16S-4, Flange; Product Range Itt Cannon - 21M9558 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 16S-4, Flange; Product Range Itt Cannon
21M9558
Circular Connector, Rcpt, 16S-4, Flange; Product Range Itt Cannon 21M9558
CIRCULAR CONNECTOR, RCPT, 16S-4, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:Y RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 16S-4, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:Y RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21M9558
Product Name Circular Connector, Rcpt, 16S-4, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - BRR.2S.200.PZVG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details