ITT Cannon Circular Connector, Rcpt, 16-12, Flange; Product Range Itt Cannon CA3100FA16-12SB

Description
CB 1C 1#4 SKT RECP WALL
Request a Quote Datasheet
Description
CB 1C 1#4 SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100FA16-12SB - PEI-Genesis
Philadelphia, PA, United States
CB 1C 1#4 SKT RECP WALL

CB 1C 1#4 SKT RECP WALL

Buy Now
Circular Connector, Rcpt, 16-12, Flange; Product Range Itt Cannon - 26M8998 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 16-12, Flange; Product Range Itt Cannon
26M8998
Circular Connector, Rcpt, 16-12, Flange; Product Range Itt Cannon 26M8998
CIRCULAR CONNECTOR, RCPT, 16-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 16-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100FA16-12SB 26M8998
Product Name Circular Connector, Rcpt, 16-12, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details