ITT Cannon Circular Connector, Rcpt, 24-A24, Flange; Product Range Itt Cannon CA3100FA-24A24SBF80F0

Description
CANCA3100FA-24A24SBF 80F0
Request a Quote Datasheet
Description
CANCA3100FA-24A24SBF 80F0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CANCA3100FA-24A24SBF 80F0

CANCA3100FA-24A24SBF80F0

Buy Now
Circular Connector, Rcpt, 24-A24, Flange; Product Range Itt Cannon - 98J5604 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-A24, Flange; Product Range Itt Cannon
98J5604
Circular Connector, Rcpt, 24-A24, Flange; Product Range Itt Cannon 98J5604
CIRCULAR CONNECTOR, RCPT, 24-A24, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:SilverRoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-A24, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:SilverRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100FA-24A24SBF80F0 98J5604
Product Name Circular Connector, Rcpt, 24-A24, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SheerPwr - 10140847-8006930LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Termination Press-Fit
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1205-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers