The Circular Connector, Rcpt, 36-14, Flange, part number CA3100F36-14PBF80, is designed for wall mounting and features a bayonet coupling mechanism. It accommodates a contact arrangement of 36-14, with a total of 16 contacts, including 5 contacts of size 8, 5 contacts of size 12, and 6 contacts of size 16. The connector utilizes AWG crimp contact types and has a hard silver plating for durability. This connector supports a contact rating of up to 74 A at +20 °C for larger contact sizes and has a low contact resistance, ranging from 1 mΩ to 6 mΩ depending on the contact size. It is rated for an operating voltage of 2500 Vrms and has an insulator resistance exceeding 1000 MΩ. The ambient temperature range for operation is from -55°C to +125°C. The connector is designed to meet IP67 and IP68 standards for water and dust resistance, making it suitable for harsh environments. It has a robust aluminum alloy shell with olive drab chromate over cadmium plating, ensuring corrosion resistance. The connector is capable of withstanding 500 mating cycles and has a salt spray resistance of 500 hours. Overall, this connector is suitable for applications requiring reliable performance in challenging conditions, with a focus on durability and electrical integrity.
CIRCULAR CONNECTOR, RCPT, 36-14, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 06W5997 |
| Product Name | Circular Connector, Rcpt, 36-14, Flange; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |