ITT Cannon
Er 4C 4#4 Pin Recp Wall Itt Cannon
CA3100F32-17PF80
Description
ER 4C 4#4 PIN RECP WALL
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 4C 4#4 PIN RECP WALL
Request a Quote
Email Supplier
Suppliers
Er 4C 4#4 Pin Recp Wall Itt Cannon
98J6002
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3100F32-17PF80 |
98J6002 |
|
Product Name
|
|
Er 4C 4#4 Pin Recp Wall Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Right Angle
View Details