ITT Cannon Circular Connector, Rcpt, 28-9, Flange; Product Range Itt Cannon CA3100F28-9SBF80F0A232-05

Description
CIRCULAR CONNECTOR, RCPT, 28-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:28-9
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 28-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:28-9
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 28-9, Flange; Product Range Itt Cannon - 55T1833 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-9, Flange; Product Range Itt Cannon
55T1833
Circular Connector, Rcpt, 28-9, Flange; Product Range Itt Cannon 55T1833
CIRCULAR CONNECTOR, RCPT, 28-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:28-9

CIRCULAR CONNECTOR, RCPT, 28-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:28-9

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55T1833
Product Name Circular Connector, Rcpt, 28-9, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data