ITT Cannon Circular Connector, Rcpt, 28-51, Flange; Product Range Itt Cannon CA3100F28-51PBF80F0

Description
CB 12C 12#12 PIN RECP WALL
Request a Quote Datasheet
Description
CB 12C 12#12 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100F28-51PBF80F0 - PEI-Genesis
Philadelphia, PA, United States
CB 12C 12#12 PIN RECP WALL

CB 12C 12#12 PIN RECP WALL

Buy Now
Circular Connector, Rcpt, 28-51, Flange; Product Range Itt Cannon - 02P1103 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-51, Flange; Product Range Itt Cannon
02P1103
Circular Connector, Rcpt, 28-51, Flange; Product Range Itt Cannon 02P1103
CIRCULAR CONNECTOR, RCPT, 28-51, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:28-51 RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-51, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:28-51 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100F28-51PBF80F0 02P1103
Product Name Circular Connector, Rcpt, 28-51, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS - 80203-508B5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
75 OHM Connectors BNC 90° Plug - 110249 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
HPW Series: Signal & Power PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details