ITT Cannon Circular Connector, Rcpt, 28-22, Flange; Product Range Itt Cannon CA3100F28-22PBF80-05

Description
CAB 6C 3#16 3#4 PIN RECP WALL
Request a Quote Datasheet
Description
CAB 6C 3#16 3#4 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100F28-22PBF80-05 - PEI-Genesis
Philadelphia, PA, United States
CAB 6C 3#16 3#4 PIN RECP WALL

CAB 6C 3#16 3#4 PIN RECP WALL

Buy Now
Circular Connector, Rcpt, 28-22, Flange; Product Range Itt Cannon - 71K1139 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-22, Flange; Product Range Itt Cannon
71K1139
Circular Connector, Rcpt, 28-22, Flange; Product Range Itt Cannon 71K1139
CIRCULAR CONNECTOR, RCPT, 28-22, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-22, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100F28-22PBF80-05 71K1139
Product Name Circular Connector, Rcpt, 28-22, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gender Male / Plug; Female / Jack
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2403-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers