ITT Cannon Circular Connector, Rcpt, 28-21, Flange; Product Range Itt Cannon CA3100F28-21SB01

Description
CAB 37C 37#16 SKT RECP
Request a Quote Datasheet
Description
CAB 37C 37#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100F28-21SB01 - PEI-Genesis
Philadelphia, PA, United States
CAB 37C 37#16 SKT RECP

CAB 37C 37#16 SKT RECP

Buy Now
Circular Connector, Rcpt, 28-21, Flange; Product Range Itt Cannon - 60K4877 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-21, Flange; Product Range Itt Cannon
60K4877
Circular Connector, Rcpt, 28-21, Flange; Product Range Itt Cannon 60K4877
CIRCULAR CONNECTOR, RCPT, 28-21, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-21, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100F28-21SB01 60K4877
Product Name Circular Connector, Rcpt, 28-21, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Video Display Connectors Series - Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm BNC 90° Plug (Long) - 150113-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
MDCX Series: High Frequency Multipin Coax Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Rectangular Connectors, Heavy Duty
View Details