ITT Cannon Circular Connector, Rcpt, 28-12, Flange; Product Range Itt Cannon CA3100F28-12PBF80

Description
CAB 26C 26#16 PIN RECP WALL
Request a Quote Datasheet
Description
CAB 26C 26#16 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100F28-12PBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 26C 26#16 PIN RECP WALL

CAB 26C 26#16 PIN RECP WALL

Buy Now
Circular Connector, Rcpt, 28-12, Flange; Product Range Itt Cannon - 60K4866 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-12, Flange; Product Range Itt Cannon
60K4866
Circular Connector, Rcpt, 28-12, Flange; Product Range Itt Cannon 60K4866
CIRCULAR CONNECTOR, RCPT, 28-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100F28-12PBF80 60K4866
Product Name Circular Connector, Rcpt, 28-12, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10212MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2951-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details