ITT Cannon Circular Connector, Rcpt, 24-9, Flange; Product Range Itt Cannon CA3100F24-9SBF80

Description
CAB 2C 2#4 SKT RECP
Request a Quote Datasheet
Description
CAB 2C 2#4 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100F24-9SBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 2C 2#4 SKT RECP

CAB 2C 2#4 SKT RECP

Buy Now
Circular Connector, Rcpt, 24-9, Flange; Product Range Itt Cannon - 98J5924 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-9, Flange; Product Range Itt Cannon
98J5924
Circular Connector, Rcpt, 24-9, Flange; Product Range Itt Cannon 98J5924
CIRCULAR CONNECTOR, RCPT, 24-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100F24-9SBF80 98J5924
Product Name Circular Connector, Rcpt, 24-9, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Wire Ferrules - 1920-1828-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
3 suppliers
Din Rail, Channel - 2946-2002-2202-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers