ITT Cannon Circular Connector, Rcpt, 24-9, Flange; Product Range Itt Cannon CA3100F24-9SB

Description
CAB 2C 2#4 SKT RECP
Request a Quote Datasheet
Description
CAB 2C 2#4 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100F24-9SB - PEI-Genesis
Philadelphia, PA, United States
CAB 2C 2#4 SKT RECP

CAB 2C 2#4 SKT RECP

Buy Now
Circular Connector, Rcpt, 24-9, Flange; Product Range Itt Cannon - 39X8077 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-9, Flange; Product Range Itt Cannon
39X8077
Circular Connector, Rcpt, 24-9, Flange; Product Range Itt Cannon 39X8077
CIRCULAR CONNECTOR, RCPT, 24-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100F24-9SB 39X8077
Product Name Circular Connector, Rcpt, 24-9, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
MIL-DTL-83513 Filter (Micro D) -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details