The Circular Connector, Rcpt, 24-2, Flange, part number CA3100F24-2SBF80, is a wall mounting receptacle designed for robust applications. It features a bayonet coupling mechanism and accommodates a contact arrangement of 24-2 with seven size 12 crimp contacts. The connector is rated for a maximum current of 41 A at +20 °C and has a contact resistance of 3 mΩ. It operates effectively within a temperature range of -55°C to +125°C and is designed to withstand harsh environments, meeting IP67 and IP68 standards for water and dust resistance. The shell is constructed from aluminum alloy with olive drab chromate plating over cadmium, ensuring durability and corrosion resistance. The insulator material is CR-Elastomere, providing high insulator resistance greater than 1000 MΩ. The connector supports a test voltage of 2500 Vrms and has a minimum of 500 mating cycles. It is suitable for applications requiring reliable performance in challenging conditions, making it a viable option for engineers seeking a dependable circular connector solution.
CANCA3100F24-2SBF80
CIRCULAR CONNECTOR, RCPT, 24-2, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3100F24-2SBF80 | 98J5899 |
| Product Name | Circular Connector, Rcpt, 24-2, Flange; Product Range Itt Cannon | |
| Connector Type | Circular / Cylindrical Connectors |