ITT Cannon Circular Connector, Rcpt, 24-2, Flange; Product Range Itt Cannon CA3100F24-2PBF80F0-05

Description
CIRCULAR CONNECTOR, RCPT, 24-2, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:24-2 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 24-2, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:24-2 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 24-2, Flange; Product Range Itt Cannon - 98J5896 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-2, Flange; Product Range Itt Cannon
98J5896
Circular Connector, Rcpt, 24-2, Flange; Product Range Itt Cannon 98J5896
CIRCULAR CONNECTOR, RCPT, 24-2, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:24-2 RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-2, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:24-2 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98J5896
Product Name Circular Connector, Rcpt, 24-2, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A222Y20V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-292-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details