ITT Cannon
Cab 3C 3#8 Pin Recp Itt Cannon
CA3100F22-2PBF80F0-05
Description
CAB 3C 3#8 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 3C 3#8 PIN RECP
Request a Quote
Email Supplier
Suppliers
Cab 3C 3#8 Pin Recp Itt Cannon
34K1633
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3100F22-2PBF80F0-05 |
34K1633 |
|
Product Name
|
|
Cab 3C 3#8 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
Mounting
Bulkhead
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details