ITT Cannon Circular Connector, Rcpt, 18-19, Flange; Product Range Itt Cannon CA3100F18-19SB

Description
CB 10C 10#16 SKT RECP WALL
Request a Quote Datasheet
Description
CB 10C 10#16 SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100F18-19SB - PEI-Genesis
Philadelphia, PA, United States
CB 10C 10#16 SKT RECP WALL

CB 10C 10#16 SKT RECP WALL

Buy Now
Circular Connector, Rcpt, 18-19, Flange; Product Range Itt Cannon - 98J5741 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-19, Flange; Product Range Itt Cannon
98J5741
Circular Connector, Rcpt, 18-19, Flange; Product Range Itt Cannon 98J5741
CIRCULAR CONNECTOR, RCPT, 18-19, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-19, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100F18-19SB 98J5741
Product Name Circular Connector, Rcpt, 18-19, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
2 Pieces Battery Connectors - 2.00mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 7.0 amps
View Details
50 Ohm TNC 90° Plug - 190409(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
PCB Cable Mount Twinax Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Coaxial Connector; Military Connector
View Details