ITT Cannon Circular Connector, Rcpt, 16S-8, Flange; Product Range Itt Cannon CA3100F16S-8SB

Description
CIRCULAR CONNECTOR, RCPT, 16S-8, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 16S-8, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 16S-8, Flange; Product Range Itt Cannon - 24K8672 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 16S-8, Flange; Product Range Itt Cannon
24K8672
Circular Connector, Rcpt, 16S-8, Flange; Product Range Itt Cannon 24K8672
CIRCULAR CONNECTOR, RCPT, 16S-8, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 16S-8, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24K8672
Product Name Circular Connector, Rcpt, 16S-8, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120030 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm TNC 90° Plug - 150409 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
M12 Series Connectors: Robust and Reliable M12 Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details