ITT Cannon Circular Connector, Rcpt, 16-9, Flange; Product Range Itt Cannon CA3100F16-9PBF80F0

Description
CB 4C 2#16 2#12 PIN RECP WALL
Request a Quote Datasheet
Description
CB 4C 2#16 2#12 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100F16-9PBF80F0 - PEI-Genesis
Philadelphia, PA, United States
CB 4C 2#16 2#12 PIN RECP WALL

CB 4C 2#16 2#12 PIN RECP WALL

Buy Now
Circular Connector, Rcpt, 16-9, Flange; Product Range Itt Cannon - 56K6019 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 16-9, Flange; Product Range Itt Cannon
56K6019
Circular Connector, Rcpt, 16-9, Flange; Product Range Itt Cannon 56K6019
CIRCULAR CONNECTOR, RCPT, 16-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:16-9 RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 16-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:16-9 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100F16-9PBF80F0 56K6019
Product Name Circular Connector, Rcpt, 16-9, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-00 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Pin - 190838 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Military Connector
View Details