ITT Cannon Circular Connector, Rcpt, 16-12, Flange; Product Range Itt Cannon CA3100F16-12SBF80

Description
CB 1C 1#4 SKT RECP WALL
Request a Quote Datasheet
Description
CB 1C 1#4 SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100F16-12SBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 1C 1#4 SKT RECP WALL

CB 1C 1#4 SKT RECP WALL

Buy Now
Circular Connector, Rcpt, 16-12, Flange; Product Range Itt Cannon - 24K8662 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 16-12, Flange; Product Range Itt Cannon
24K8662
Circular Connector, Rcpt, 16-12, Flange; Product Range Itt Cannon 24K8662
CIRCULAR CONNECTOR, RCPT, 16-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 16-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100F16-12SBF80 24K8662
Product Name Circular Connector, Rcpt, 16-12, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10003SLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.1214 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-3211/1000-675-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers