ITT Cannon Circular Connector, Rcpt, 16-11, Flange; Product Range Itt Cannon CA3100F16-11PBF80-05

Description
CB 2C 2#12 PIN RECP WALL
Request a Quote Datasheet
Description
CB 2C 2#12 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100F16-11PBF80-05 - PEI-Genesis
Philadelphia, PA, United States
CB 2C 2#12 PIN RECP WALL

CB 2C 2#12 PIN RECP WALL

Buy Now
Circular Connector, Rcpt, 16-11, Flange; Product Range Itt Cannon - 24K8661 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 16-11, Flange; Product Range Itt Cannon
24K8661
Circular Connector, Rcpt, 16-11, Flange; Product Range Itt Cannon 24K8661
CIRCULAR CONNECTOR, RCPT, 16-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 16-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100F16-11PBF80-05 24K8661
Product Name Circular Connector, Rcpt, 16-11, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, M39029 Size 8 Socket - 190839 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
M12 Straight Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
View Details
Circular Connector Contacts - 1508-097-0177-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 to 18 AWG
View Details
Cable Connectors - NC3-MG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details