The Circular Connector, Rcpt, 10SL-4, Flange, part number CA3100F10SL-4SB, is designed for wall mounting applications and features a bayonet coupling mechanism. It accommodates two size 16S solder cup contacts and is rated for a maximum current of 22 A at +20 °C. The connector has a robust aluminum alloy shell with olive drab chromate plating over cadmium, ensuring durability and resistance to environmental factors. It is rated for operation in temperatures ranging from -55°C to +125°C and offers IP67 and IP68 protection against dust and water ingress. The connector supports a test voltage of 2000 Vrms and has a minimum mating cycle rating of 500. This product is suitable for applications requiring reliable performance in harsh conditions.
CAB 2C 2#16S SKT RECP WALL
CIRCULAR CONNECTOR, RCPT, 10SL-4, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3100F10SL-4SB | 30K7993 |
| Product Name | Circular Connector, Rcpt, 10Sl-4, Flange; Product Range Itt Cannon | |
| Gender | Female / Jack |