ITT Cannon Circular Conn, Rcpt, 36-9, Wall Mount; Product Range Itt Cannon CA3100ER36-9P

Description
CIRCULAR CONN, RCPT, 36-9, WALL MOUNT; Product Range:CA Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:36-9 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, RCPT, 36-9, WALL MOUNT; Product Range:CA Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:36-9 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 36-9, Wall Mount; Product Range Itt Cannon - 12AC9489 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 36-9, Wall Mount; Product Range Itt Cannon
12AC9489
Circular Conn, Rcpt, 36-9, Wall Mount; Product Range Itt Cannon 12AC9489
CIRCULAR CONN, RCPT, 36-9, WALL MOUNT; Product Range:CA Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:36-9 RoHS Compliant: No

CIRCULAR CONN, RCPT, 36-9, WALL MOUNT; Product Range:CA Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:36-9 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12AC9489
Product Name Circular Conn, Rcpt, 36-9, Wall Mount; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00203TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1674-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers