ITT Cannon Circular Conn, Rcpt, 32-7, Wall Mount; Product Range Itt Cannon CA3100ER32-7S

Description
CIRCULAR CONN, RCPT, 32-7, WALL MOUNT; Product Range:CA Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:32-7 RoHS Compliant: No
Description
CIRCULAR CONN, RCPT, 32-7, WALL MOUNT; Product Range:CA Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:32-7 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 32-7, Wall Mount; Product Range Itt Cannon - 12AC9488 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 32-7, Wall Mount; Product Range Itt Cannon
12AC9488
Circular Conn, Rcpt, 32-7, Wall Mount; Product Range Itt Cannon 12AC9488
CIRCULAR CONN, RCPT, 32-7, WALL MOUNT; Product Range:CA Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:32-7 RoHS Compliant: No

CIRCULAR CONN, RCPT, 32-7, WALL MOUNT; Product Range:CA Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:32-7 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12AC9488
Product Name Circular Conn, Rcpt, 32-7, Wall Mount; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBG09L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers
Circular Connector Assemblies - 1920-CNM12-S5SP0-BP7-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 60 volts
View Details
2 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-2221/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers