ITT Cannon Circular Conn, Rcpt, 32-7, Wall Mount; Product Range Itt Cannon CA3100ER32-7P

Description
CIRCULAR CONN, RCPT, 32-7, WALL MOUNT; Product Range:CA Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:32-7 RoHS Compliant: No
Description
CIRCULAR CONN, RCPT, 32-7, WALL MOUNT; Product Range:CA Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:32-7 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 32-7, Wall Mount; Product Range Itt Cannon - 12AC9487 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 32-7, Wall Mount; Product Range Itt Cannon
12AC9487
Circular Conn, Rcpt, 32-7, Wall Mount; Product Range Itt Cannon 12AC9487
CIRCULAR CONN, RCPT, 32-7, WALL MOUNT; Product Range:CA Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:32-7 RoHS Compliant: No

CIRCULAR CONN, RCPT, 32-7, WALL MOUNT; Product Range:CA Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:32-7 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12AC9487
Product Name Circular Conn, Rcpt, 32-7, Wall Mount; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS VERTICAL - 80203-508V7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190101 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
L Series: High Density Modular Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details