ITT Cannon Circular Conn, Rcpt, 20-7, Wall Mount; Product Range Itt Cannon CA3100ER20-7P

Description
ER 8C 8#16 PIN RECP WALL
Request a Quote Datasheet
Description
ER 8C 8#16 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100ER20-7P - PEI-Genesis
Philadelphia, PA, United States
ER 8C 8#16 PIN RECP WALL

ER 8C 8#16 PIN RECP WALL

Buy Now
Circular Conn, Rcpt, 20-7, Wall Mount; Product Range Itt Cannon - 12AC9486 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 20-7, Wall Mount; Product Range Itt Cannon
12AC9486
Circular Conn, Rcpt, 20-7, Wall Mount; Product Range Itt Cannon 12AC9486
CIRCULAR CONN, RCPT, 20-7, WALL MOUNT; Product Range:CA Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:20-7 RoHS Compliant: No

CIRCULAR CONN, RCPT, 20-7, WALL MOUNT; Product Range:CA Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:20-7 RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 8, Pin, Crimp, Wall Mount Rohs Compliant Itt Cannon - 85C2593 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 8, Pin, Crimp, Wall Mount Rohs Compliant Itt Cannon
85C2593
Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 8, Pin, Crimp, Wall Mount Rohs Compliant Itt Cannon 85C2593
Circular Connector, MIL-C-5015 Series (VG95234), Receptacle, 8, Pin, Crimp, Wall Mount RoHS Compliant: No

Circular Connector, MIL-C-5015 Series (VG95234), Receptacle, 8, Pin, Crimp, Wall Mount RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100ER20-7P 12AC9486 85C2593
Product Name Circular Conn, Rcpt, 20-7, Wall Mount; Product Range Itt Cannon Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 8, Pin, Crimp, Wall Mount Rohs Compliant Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190402 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
CEA Series: Data Transfer Rectangular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details