ITT Cannon Circular Connector, Rcpt, 36-5, Flange; Product Range Itt Cannon CA3100E36-5SYB

Description
CB 4C 4#0 SKT RECP WALL
Request a Quote Datasheet
Description
CB 4C 4#0 SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E36-5SYB - PEI-Genesis
Philadelphia, PA, United States
CB 4C 4#0 SKT RECP WALL

CB 4C 4#0 SKT RECP WALL

Buy Now
Circular Connector, Rcpt, 36-5, Flange; Product Range Itt Cannon - 63P9260 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 36-5, Flange; Product Range Itt Cannon
63P9260
Circular Connector, Rcpt, 36-5, Flange; Product Range Itt Cannon 63P9260
CIRCULAR CONNECTOR, RCPT, 36-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 36-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E36-5SYB 63P9260
Product Name Circular Connector, Rcpt, 36-5, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
2 Piece Board to Board Connectors - 0.5mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
50 Ohm N Connector, N Straight Plug - 190610 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details