ITT Cannon Circular Connector, Rcpt, 36-5, Flange; Product Range Itt Cannon CA3100E36-5PB

Description
CAB 4C 4#0 PIN RECP WALL
Request a Quote Datasheet
Description
CAB 4C 4#0 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E36-5PB - PEI-Genesis
Philadelphia, PA, United States
CAB 4C 4#0 PIN RECP WALL

CAB 4C 4#0 PIN RECP WALL

Buy Now
Circular Connector, Rcpt, 36-5, Flange; Product Range Itt Cannon - 98J5536 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 36-5, Flange; Product Range Itt Cannon
98J5536
Circular Connector, Rcpt, 36-5, Flange; Product Range Itt Cannon 98J5536
CIRCULAR CONNECTOR, RCPT, 36-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 36-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E36-5PB 98J5536
Product Name Circular Connector, Rcpt, 36-5, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-1404-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers