ITT Cannon Circular Connector, Rcpt, 36-3, Flange; Product Range Itt Cannon CA3100E36-3SB15F42F0

Description
CB 6C 3#12 3#0 SKT RECP WALL R
Request a Quote
Description
CB 6C 3#12 3#0 SKT RECP WALL R
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 36-3, Flange from ITT Cannon is designed for wall mount applications and features a shell style that accommodates six crimp socket contacts, which are not supplied with the connector. This product is part of the CA-B Series and is compliant with VG95234 standards, ensuring suitability for harsh environments. The connector is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. Its robust design and specifications make it a viable option for engineers seeking reliable interconnect solutions in demanding applications.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 36-3, Flange from ITT Cannon is designed for wall mount applications and features a shell style that accommodates six crimp socket contacts, which are not supplied with the connector. This product is part of the CA-B Series and is compliant with VG95234 standards, ensuring suitability for harsh environments. The connector is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. Its robust design and specifications make it a viable option for engineers seeking reliable interconnect solutions in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E36-3SB15F42F0 - PEI-Genesis
Philadelphia, PA, United States
CB 6C 3#12 3#0 SKT RECP WALL R

CB 6C 3#12 3#0 SKT RECP WALL R

Buy Now
Circular Connector, Rcpt, 36-3, Flange; Product Range Itt Cannon - 39M7015 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 36-3, Flange; Product Range Itt Cannon
39M7015
Circular Connector, Rcpt, 36-3, Flange; Product Range Itt Cannon 39M7015
CIRCULAR CONNECTOR, RCPT, 36-3, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:36-3 RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 36-3, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:36-3 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E36-3SB15F42F0 39M7015
Product Name Circular Connector, Rcpt, 36-3, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

AM Backplane Male Right Angle Press Fit Power Connector - 80315-N22CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190308 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details