ITT Cannon Circular Connector, Rcpt, 36-15, Flange; Product Range Itt Cannon CA3100E36-15SB

Description
CAB 35C 35#16 SKT RECP
Request a Quote Datasheet
Description
CAB 35C 35#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E36-15SB - PEI-Genesis
Philadelphia, PA, United States
CAB 35C 35#16 SKT RECP

CAB 35C 35#16 SKT RECP

Buy Now
Circular Connector, Rcpt, 36-15, Flange; Product Range Itt Cannon - 34K1614 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 36-15, Flange; Product Range Itt Cannon
34K1614
Circular Connector, Rcpt, 36-15, Flange; Product Range Itt Cannon 34K1614
CIRCULAR CONNECTOR, RCPT, 36-15, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 36-15, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E36-15SB 34K1614
Product Name Circular Connector, Rcpt, 36-15, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11021TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1206-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers