ITT Cannon Circular Connector, Rcpt, 36-12, Flange; Product Range Itt Cannon CA3100E36-12SBF80-05

Description
CANCA3100E36-12SBF80 -05
Request a Quote Datasheet
Description
CANCA3100E36-12SBF80 -05
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E36-12SBF80-05 - PEI-Genesis
Philadelphia, PA, United States
CANCA3100E36-12SBF80 -05

CANCA3100E36-12SBF80-05

Buy Now
Circular Connector, Rcpt, 36-12, Flange; Product Range Itt Cannon - 98J5503 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 36-12, Flange; Product Range Itt Cannon
98J5503
Circular Connector, Rcpt, 36-12, Flange; Product Range Itt Cannon 98J5503
CIRCULAR CONNECTOR, RCPT, 36-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 36-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E36-12SBF80-05 98J5503
Product Name Circular Connector, Rcpt, 36-12, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
M39029 Connectors, Size 8 Socket 75 ohm - 190941 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details